OPA857IRGTT . Part Information
Details for OPA857IRGTT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 5.8000 |
25 | 5.5200 |
50 | 5.1600 |
100 | 4.8000 |
Stock Information
Details
Part Specifications
Supply Voltage | 3.6V |
Gain Bandwidth | 130MHz |
Input Current Min | - |
Input Current Max | 23.4mA |
Differential Output Voltage | - |
Amplifier Case Style | QFN |
No. of Pins | 16Pins |
Output Resistance | 500ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- TRANSIMPEDANCE AMP, 130MHZ, QFN-16; Supply Voltage:3.6V; Gain Bandwidth:130MHz; Input Current Min:-; Input Current Max:23.4mA; Differential Output Voltage:-; Amplifier Case Style:QFN; No. of Pins:16Pins; Output Resistance:500ohm; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA857IRGTT .?
Additional datasheets, footprints and schematics for OPA857IRGTT . are listed in our Part Details tab. You can also find the OPA857IRGTT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA857IRGTT . in the Pricing & Inventory tab next to part details. You can view OPA857IRGTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA857IRGTT . fall under?
The OPA857IRGTT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA857IRGTT . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA857IRGTT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA857IRGTT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA857IRGTT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA857IRGTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA857IRGTT . often in real-time on the comparison pages.
What if I can't find stock of OPA857IRGTT .?
You can fill out our help required form which you can use to request a quote for OPA857IRGTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.