OPA847ID Amplifiers & Comparators by Texas Instruments

OP AMP 3.9GHZ 950V/uS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
8,196 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 3.9GHz
Slew Rate 950V/µs
Supply Voltage Range ± 5V to ± 6V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

Wideband, ultra-low noise, voltage feedback operational amplifier with shutdown | Texas Instruments
OPA847ID | Elfaro
OP AMP, WIDEBAND VFB, SOIC8, 847 | Farnell
Wdebnd Ult-Lo Noise Voltage Feedback | Mouser Electronics
Op Amp, Wideband Vfb, Soic8, 847 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA847ID?

Additional datasheets, footprints and schematics for OPA847ID are listed on our Part Details page. You can also find images and similar parts to OPA847ID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA847ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA847ID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA847ID fall under?

The OPA847ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA847ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA847ID you can contact the distributor directly for product support, shipping queries etc.

Is the OPA847ID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA847ID have stock available?

Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for OPA847ID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA847ID often in real-time on the comparison pages.

What if I can't find stock of OPA847ID?

You can fill out our help required form which you can use to request a quote for OPA847ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay