Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.08
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 800MHz |
Slew Rate | 1000V/µs |
Supply Voltage Range | 10V to 12V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 12V |
Op Amp Type | Voltage Feedback |
Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA843IDBVT?
Additional datasheets, footprints and schematics for OPA843IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA843IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA843IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA843IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA843IDBVT fall under?
The OPA843IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA843IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA843IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA843IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA843IDBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA843IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA843IDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA843IDBVT?
You can fill out our help required form which you can use to request a quote for OPA843IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.