Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 300MHz |
Slew Rate | 350V/µs |
Supply Voltage Range | 2.7V to 5.4V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-mA, 300-MHz Gain Bandwidth, Voltage-Feedback Op Amp | Texas Instruments |
Op-Amp, 300Mhz, 350V/Us, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA838SIDCKT?
Additional datasheets, footprints and schematics for OPA838SIDCKT are listed on our Part Details page. You can also find images and similar parts to OPA838SIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA838SIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA838SIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA838SIDCKT fall under?
The OPA838SIDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA838SIDCKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA838SIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA838SIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA838SIDCKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA838SIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA838SIDCKT often in real-time on the comparison pages.
What if I can't find stock of OPA838SIDCKT?
You can fill out our help required form which you can use to request a quote for OPA838SIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.