Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
12
in stock
|
Buy Now |
Kit Application Type | Amplifier |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | OPA835 |
Application Sub Type | Operational Amplifier |
Kit Contents | Board User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Configured for Split Supply Operation & Modified for Single Supply Include SMA Connectors |
OPA835 evaluation module for DBV package | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA835IDBVEVM?
Additional datasheets, footprints and schematics for OPA835IDBVEVM are listed on our Part Details page. You can also find images and similar parts to OPA835IDBVEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA835IDBVEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA835IDBVEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA835IDBVEVM fall under?
The OPA835IDBVEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to OPA835IDBVEVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA835IDBVEVM you can contact the distributor directly for product support, shipping queries etc.
Is the OPA835IDBVEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA835IDBVEVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA835IDBVEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA835IDBVEVM often in real-time on the comparison pages.
What if I can't find stock of OPA835IDBVEVM?
You can fill out our help required form which you can use to request a quote for OPA835IDBVEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.