Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 250MHz |
Slew Rate | 500V/µs |
Supply Voltage Range | ± 1.4V to ± 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.4V to ± 5.5V |
Base Number | 830 |
Gain Bandwidth | 110MHz |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 11V |
Supply Voltage Min | 2.8V |
Ic, Op-Amp Vfb 110Mhz Sgl 8Soic | Newark Electronics |
Low-Power, Single-Supply Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA830ID.?
Additional datasheets, footprints and schematics for OPA830ID. are listed on our Part Details page. You can also find images and similar parts to OPA830ID. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA830ID. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA830ID. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA830ID. fall under?
The OPA830ID. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA830ID. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA830ID. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA830ID. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA830ID. have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA830ID..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA830ID. often in real-time on the comparison pages.
What if I can't find stock of OPA830ID.?
You can fill out our help required form which you can use to request a quote for OPA830ID. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.