Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.49
|
16,697
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.6V/µs |
Supply Voltage Range | ± 2V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 6V |
Base Number | 705 |
Gain Bandwidth | 1MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 4V |
Single, 12-V, 1-MHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA705UA?
Additional datasheets, footprints and schematics for OPA705UA are listed on our Part Details page. You can also find images and similar parts to OPA705UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA705UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA705UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA705UA fall under?
The OPA705UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA705UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA705UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA705UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA705UA have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA705UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA705UA often in real-time on the comparison pages.
What if I can't find stock of OPA705UA?
You can fill out our help required form which you can use to request a quote for OPA705UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.