Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bandwidth | 450MHz |
---|---|
Supply Voltage Min | -5V |
Supply Voltage Max | 5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
OPA698 450MHz VFB SOIC op amp | RS |
Op Amp, Unity Gain Stable, Soic8 | Newark Electronics |
OP AMP, UNITY GAIN STABLE, SOIC8 | Farnell |
Where can I find additional details, specifications and documents for a OPA698ID?
Additional datasheets, footprints and schematics for OPA698ID are listed on our Part Details page. You can also find images and similar parts to OPA698ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA698ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA698ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA698ID fall under?
The OPA698ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Limiting Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA698ID when available in the Limiting Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA698ID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA698ID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPA698ID have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA698ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA698ID often in real-time on the comparison pages.
What if I can't find stock of OPA698ID?
You can fill out our help required form which you can use to request a quote for OPA698ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.