Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.60
|
-
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 280MHz |
Slew Rate | 2kV/µs |
Supply Voltage Range | ± 2.5V to ± 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Output Current | 190mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Wideband, Fixed Gain Buffer Amplifier with Disable | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA692IDBVT?
Additional datasheets, footprints and schematics for OPA692IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA692IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA692IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA692IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA692IDBVT fall under?
The OPA692IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Video Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA692IDBVT when available in the Video Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA692IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA692IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA692IDBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA692IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA692IDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA692IDBVT?
You can fill out our help required form which you can use to request a quote for OPA692IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.