OPA656NB Part Information
Details for OPA656NB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Features
- 500 MHz Unity-gain Bandwidth
- High-Output Current: 70 mA
- Low Distortion: 74-dB SFDR at 5 MHz
- Low Input Bias Current: 2 pA
- Low Input Voltage Noise: 7 nV/u221aHz
- Low Offset And Drift: u00b1250 u00b5V, u00b12 u03bcV/u00b0C
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 500MHz |
Slew Rate | 290V/µs |
Supply Voltage Range | 10V to 12V ± 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 12V ± 6V |
Amplifier Type | FET Operational |
Base Number | 656 |
Gain Bandwidth | 500MHz |
IC Generic Number | 656 |
Input Offset Voltage Max | 0.6mV |
Logic Function Number | 656 |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Voltage Feedback |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 5V |
Supply Voltage Nom | -5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA656NB?
Additional datasheets, footprints and schematics for OPA656NB are listed in our Part Details tab. You can also find the OPA656NB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA656NB in the Pricing & Inventory tab next to part details. You can view OPA656NB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA656NB fall under?
The OPA656NB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA656NB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA656NB you can contact the distributor directly for product support, shipping queries etc.
Is the OPA656NB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA656NB have stock available?
There is no stock from authorised distributors for OPA656NB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA656NB often in real-time on the comparison pages.
What if I can't find stock of OPA656NB?
You can fill out our help required form which you can use to request a quote for OPA656NB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.