Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 80MHz |
Slew Rate | 135V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Base Number | 637 |
Gain Bandwidth | 80MHz |
Input Offset Voltage Max | 0.5mV |
Op Amp Type | High Speed |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Precision High-Speed Difet® | Texas Instruments |
OPA637AU, Op Amp Single | RS |
Ic, Op Amp Precision Hi Speed | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA637AU .?
Additional datasheets, footprints and schematics for OPA637AU . are listed on our Part Details page. You can also find images and similar parts to OPA637AU . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA637AU . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA637AU . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA637AU . fall under?
The OPA637AU . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA637AU . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA637AU . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA637AU . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA637AU . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for OPA637AU ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA637AU . often in real-time on the comparison pages.
What if I can't find stock of OPA637AU .?
You can fill out our help required form which you can use to request a quote for OPA637AU . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.