Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$40.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$40.53
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 16MHz |
Slew Rate | 55V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
Operational Amplifier (Op-Amp) Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA627AP?
Additional datasheets, footprints and schematics for OPA627AP are listed on our Part Details page. You can also find images and similar parts to OPA627AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA627AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA627AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA627AP fall under?
The OPA627AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA627AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA627AP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA627AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPA627AP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA627AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA627AP often in real-time on the comparison pages.
What if I can't find stock of OPA627AP?
You can fill out our help required form which you can use to request a quote for OPA627AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.