Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Supply Voltage | 5V |
Gain Bandwidth | 770MHz |
Input Voltage Min | -3.4V |
Input Voltage Max | 3.4V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Output Current Min | 3mA |
Output Current - Max | 5mA |
Slew Rate | 2500V/µs |
Input Resistance | 50ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 615 |
Input Voltage | -3.4V to 3.4V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 6.2V |
Supply Voltage Min | 4V |
Supply Voltage Range | ± 4V to ± 6.2V |
Termination Type | Surface Mount Device |
Op Amp Transconductance, OPA615ID | RS |
Ic, Dc Restoration Circuit 14Soic | Newark Electronics |
Wide Bandwidth, DC Restoration Circuit | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA615ID.?
Additional datasheets, footprints and schematics for OPA615ID. are listed on our Part Details page. You can also find images and similar parts to OPA615ID. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA615ID. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA615ID. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA615ID. fall under?
The OPA615ID. is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA615ID. when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA615ID. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA615ID. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA615ID. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA615ID..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA615ID. often in real-time on the comparison pages.
What if I can't find stock of OPA615ID.?
You can fill out our help required form which you can use to request a quote for OPA615ID. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.