No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 13MHz |
Slew Rate | 30V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Gain Bandwidth | 12MHz |
Op Amp Type | Wideband |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Ic, Op Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA606KP .?
Additional datasheets, footprints and schematics for OPA606KP . are listed on our Part Details page. You can also find images and similar parts to OPA606KP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA606KP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA606KP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA606KP . fall under?
The OPA606KP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA606KP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA606KP . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA606KP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA606KP . have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for OPA606KP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA606KP . often in real-time on the comparison pages.
What if I can't find stock of OPA606KP .?
You can fill out our help required form which you can use to request a quote for OPA606KP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.