| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 20MHz |
| Slew Rate | 25V/µs |
| Supply Voltage Range | ± 4.5V to ± 24V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -25°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 4.5V to ± 24V |
| Amplifier Type | FET Operational |
| Gain Bandwidth | 20MHz |
| Op Amp Type | Low Noise |
Where can I find additional details, specifications and documents for a OPA604APG4?
Additional datasheets, footprints and schematics for OPA604APG4 are listed on our Part Details page. You can also find images and similar parts to OPA604APG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA604APG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA604APG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA604APG4 fall under?
The OPA604APG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA604APG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA604APG4 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA604APG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA604APG4 have stock available?
There is no stock from authorised distributors for OPA604APG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA604APG4 often in real-time on the comparison pages.
What if I can't find stock of OPA604APG4?
You can fill out our help required form which you can use to request a quote for OPA604APG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.