| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 6.5MHz |
| Slew Rate | 35V/µs |
| Supply Voltage Range | ± 5V to ± 18V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -25°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 5V to ± 18V |
| Amplifier Type | DIFET Operational |
| Base Number | 602 |
| Gain Bandwidth | 3.5MHz |
| IC Generic Number | 602 |
| Input Offset Voltage Max | 1mV |
| Op Amp Type | High Speed |
| Operating Temperature Range | -25°C to +85°C |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 5V |
Where can I find additional details, specifications and documents for a OPA602BP?
Additional datasheets, footprints and schematics for OPA602BP are listed on our Part Details page. You can also find images and similar parts to OPA602BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA602BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA602BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA602BP fall under?
The OPA602BP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA602BP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA602BP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA602BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA602BP have stock available?
Authorised distributors including FDH Electronics have stock available or on a lead time for OPA602BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA602BP often in real-time on the comparison pages.
What if I can't find stock of OPA602BP?
You can fill out our help required form which you can use to request a quote for OPA602BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.