OPA569AIDWP . Part Information
Details for OPA569AIDWP . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.1900 |
10 | 8.6700 |
25 | 8.2500 |
50 | 8.0900 |
100 | 7.9200 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1.2MHz |
Slew Rate | 1.2V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Gain Bandwidth | 1.2MHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 2mV |
Op Amp Type | Power |
Operating Temperature Range | -55°C to +125°C |
Alternative Part Descriptions
- IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA569AIDWP .?
Additional datasheets, footprints and schematics for OPA569AIDWP . are listed in our Part Details tab. You can also find the OPA569AIDWP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA569AIDWP . in the Pricing & Inventory tab next to part details. You can view OPA569AIDWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA569AIDWP . fall under?
The OPA569AIDWP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA569AIDWP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA569AIDWP . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA569AIDWP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA569AIDWP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA569AIDWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA569AIDWP . often in real-time on the comparison pages.
What if I can't find stock of OPA569AIDWP .?
You can fill out our help required form which you can use to request a quote for OPA569AIDWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.