No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 1.2V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | QFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 567 |
Op Amp Type | High Current |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Rail-to-Rail I/O, 2A Power Amplifier | Texas Instruments |
OP Amp Single GP R-R I/O 5.5V 12-Pin QFN | RS |
SMT TAPE | Component Electronics |
Ic, Op-Amp Gp R-R 1.2Mhz 12Vqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA567AIRHGT?
Additional datasheets, footprints and schematics for OPA567AIRHGT are listed on our Part Details page. You can also find images and similar parts to OPA567AIRHGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA567AIRHGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA567AIRHGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA567AIRHGT fall under?
The OPA567AIRHGT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA567AIRHGT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA567AIRHGT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA567AIRHGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA567AIRHGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA567AIRHGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA567AIRHGT often in real-time on the comparison pages.
What if I can't find stock of OPA567AIRHGT?
You can fill out our help required form which you can use to request a quote for OPA567AIRHGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.