No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 17MHz |
Slew Rate | 40V/µs |
Supply Voltage Range | ± 3.5V to ± 12V |
Amplifier Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 12V |
Base Number | 564 |
Op Amp Type | High Current |
Operating Temperature Range | -40°C to +85°C |
Ic, Op Amp, Gp, 17Mhz, So20 | Newark Electronics |
1.5A 24V 17MHz Power Op Amp | Mouser Electronics |
1.5A, 24V, 17MHz, Power Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA564AIDWP .?
Additional datasheets, footprints and schematics for OPA564AIDWP . are listed on our Part Details page. You can also find images and similar parts to OPA564AIDWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA564AIDWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA564AIDWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA564AIDWP . fall under?
The OPA564AIDWP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA564AIDWP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA564AIDWP . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA564AIDWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA564AIDWP . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for OPA564AIDWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA564AIDWP . often in real-time on the comparison pages.
What if I can't find stock of OPA564AIDWP .?
You can fill out our help required form which you can use to request a quote for OPA564AIDWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.