No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 12MHz |
Slew Rate | 24V/µs |
Supply Voltage Range | 8V to 60V |
Amplifier Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 8V to 60V |
Op Amp Type | Precision |
IC OP AMP HI-OUTPUT 30V/60V 8-PIN TO-263 | Dan-Mar Components |
Op-Amp, 12Mhz, 24V/Us, To-263-7 | Newark Electronics |
High-Volt High-Crnt Oper Amplifier | Mouser Electronics |
High-current (380mA typ), high-voltage (60V), wide bandwidth (12MHz), operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA552FAKTWT .?
Additional datasheets, footprints and schematics for OPA552FAKTWT . are listed on our Part Details page. You can also find images and similar parts to OPA552FAKTWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA552FAKTWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA552FAKTWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA552FAKTWT . fall under?
The OPA552FAKTWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA552FAKTWT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA552FAKTWT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA552FAKTWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA552FAKTWT . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for OPA552FAKTWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA552FAKTWT . often in real-time on the comparison pages.
What if I can't find stock of OPA552FAKTWT .?
You can fill out our help required form which you can use to request a quote for OPA552FAKTWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.