OPA551UA/2K5 Part Information
Details for OPA551UA/2K5 by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.8200 |
10 | 3.8900 |
25 | 3.6900 |
50 | 3.4500 |
100 | 3.2000 |
Stock Information
Details
Part Features
- Fast Slew Rate: u2013 OPA551: 15 V/u00b5s u2013 OPA552: 24 V/u00b5s
- Fully Protected: u2013 Thermal Shutdown u2013 Output Current-Limited
- High Output Current: 200 mA Continuous
- Low Noise: 14 nV/u221aHz
- Packages: PDIP-8, SOIC-8, or DDPAK/TO-263-7
- Thermal Shutdown Indicator
- Wide Bandwidth: u2013 OPA551: 3 MHz u2013 OPA552: 12 MHz
- Wide Output Swing: 2 V from Rail
- Wide Supply Range: u00b14 V to u00b130 V
Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 3MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | 8V to 60V ± 4V to ± 30V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, SINGLE, 3MHZ, 15V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:8V to 60V, ± 4V to ± 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA551UA/2K5?
Additional datasheets, footprints and schematics for OPA551UA/2K5 are listed in our Part Details tab. You can also find the OPA551UA/2K5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA551UA/2K5 in the Pricing & Inventory tab next to part details. You can view OPA551UA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA551UA/2K5 fall under?
The OPA551UA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA551UA/2K5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA551UA/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA551UA/2K5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA551UA/2K5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA551UA/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA551UA/2K5 often in real-time on the comparison pages.
What if I can't find stock of OPA551UA/2K5?
You can fill out our help required form which you can use to request a quote for OPA551UA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.