OPA551FAKTWT . Part Information
Details for OPA551FAKTWT . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 8.6700 |
25 | 7.8300 |
50 | 7.6500 |
100 | 7.4700 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 3MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | ± 4V to ± 30V |
Amplifier Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 30V |
Gain Bandwidth | 3MHz |
Op Amp Type | High Current |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 60V |
Supply Voltage Min | 8V |
Alternative Part Descriptions
- IC, OP AMP, D2PAK7; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA551FAKTWT .?
Additional datasheets, footprints and schematics for OPA551FAKTWT . are listed in our Part Details tab. You can also find the OPA551FAKTWT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA551FAKTWT . in the Pricing & Inventory tab next to part details. You can view OPA551FAKTWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA551FAKTWT . fall under?
The OPA551FAKTWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA551FAKTWT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA551FAKTWT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA551FAKTWT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA551FAKTWT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA551FAKTWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA551FAKTWT . often in real-time on the comparison pages.
What if I can't find stock of OPA551FAKTWT .?
You can fill out our help required form which you can use to request a quote for OPA551FAKTWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.