Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.07
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 900kHz |
Slew Rate | 9V/µs |
Supply Voltage Range | ± 4V to ± 30V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
High-Voltage, High-Current Op Amp, Excellent Output Swing | Texas Instruments |
OPA549S, Operational Amplifiers | RS |
Op-Amp, 900Khz, 9V/Us, To-220-11 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA549S .?
Additional datasheets, footprints and schematics for OPA549S . are listed on our Part Details page. You can also find images and similar parts to OPA549S . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA549S . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA549S . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA549S . fall under?
The OPA549S . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA549S . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA549S . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA549S . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA549S . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for OPA549S ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA549S . often in real-time on the comparison pages.
What if I can't find stock of OPA549S .?
You can fill out our help required form which you can use to request a quote for OPA549S . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.