OPA548T-1 . Part Information
Details for OPA548T-1 . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.4200 |
10 | 12.6400 |
25 | 12.3900 |
50 | 12.1300 |
100 | 11.8800 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 4V to ± 30V |
Amplifier Case Style | TO-220 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 30V |
Gain Bandwidth | 1MHz |
Op Amp Type | High Current |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 60V |
Supply Voltage Min | 8V |
Alternative Part Descriptions
- IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:10V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-220; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA548T-1 .?
Additional datasheets, footprints and schematics for OPA548T-1 . are listed in our Part Details tab. You can also find the OPA548T-1 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA548T-1 . in the Pricing & Inventory tab next to part details. You can view OPA548T-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA548T-1 . fall under?
The OPA548T-1 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA548T-1 . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA548T-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA548T-1 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA548T-1 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA548T-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA548T-1 . often in real-time on the comparison pages.
What if I can't find stock of OPA548T-1 .?
You can fill out our help required form which you can use to request a quote for OPA548T-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.