No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 4V to ± 30V |
Amplifier Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 30V |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 60V |
Supply Voltage Min | 8V |
SMT TAPE | Component Electronics |
High-voltage, high-current, wide-output-voltage-swing power operational amplifier | Texas Instruments |
Ic, Op Amp, Single, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA548FKTWT .?
Additional datasheets, footprints and schematics for OPA548FKTWT . are listed on our Part Details page. You can also find images and similar parts to OPA548FKTWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA548FKTWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA548FKTWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA548FKTWT . fall under?
The OPA548FKTWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA548FKTWT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA548FKTWT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA548FKTWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA548FKTWT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA548FKTWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA548FKTWT . often in real-time on the comparison pages.
What if I can't find stock of OPA548FKTWT .?
You can fill out our help required form which you can use to request a quote for OPA548FKTWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.