OPA547T Amplifiers & Comparators by Texas Instruments

IC OP AMP HIGH VOLTAGE & CURRENT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
3,713 units
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1MHz
Slew Rate 6V/µs
Supply Voltage Range ± 4V to ± 30V
Amplifier Case Style TO-220
No. of Pins 7Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4V to ± 30V
Base Number 547
Gain Bandwidth 1MHz
Input Offset Voltage Max 5mV
Op Amp Type High Voltage
Operating Temperature Range -40°C to +125°C
Output Current + Max 750mA
Settling Time 18µs
Supply Current 500mA
Supply Voltage + Nom 60V
Supply Voltage Max 60V
Supply Voltage Min 8V

Alternative Descriptions

High-Voltage, High-Current Op Amp with shutdown capability | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
IC, OP AMP, HIGH VOLTAGE & CURRENT | element14
Ic, Op Amp, High Voltage & Current | Newark Electronics
TO-220-7 | Component Electronics
OP Amp Single GP ±30V/60V 7-Pin(7+Tab) PFM Tube | Avnet America
Op-Amp 0,5A 1MHz 6V/us TO220-7 | Schukat Electronic

Featured content from Future

OPA547T Amplifiers & Comparators by Burr Brown

IC OP AMP 1MHZ 6V/US 5000UV TO220-7
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1MHz
Slew Rate 6V/µs
Supply Voltage Range ± 4V to ± 30V
Amplifier Case Style TO-220
No. of Pins 7Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (15-Jan-2018)
Amplifer Supply Voltage ± 4V to ± 30V
Gain Bandwidth 1MHz
IC Generic Number 547
Input Offset Voltage Max 5mV
Op Amp Type High Voltage
Operational Amplifier Features High Voltage High Current
Supply Voltage + Nom 30V
Supply Voltage Max 60V
Supply Voltage Min 8V

Alternative Descriptions

NON ROHS / POWER OP AMP 0.5A / TUBE 50 PCS | Holdelec
IC Single power op-amp,OPA547T TO220-7B | Euro-Tech
IC, OP AMP, 1MHZ, 6V/US, 5000UV, TO220-7 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA547T?

Additional datasheets, footprints and schematics for OPA547T are listed on our Part Details page. You can also find images and similar parts to OPA547T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA547T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA547T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA547T fall under?

The OPA547T is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA547T when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA547T you can contact the distributor directly for product support, shipping queries etc.

Is the OPA547T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA547T have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for OPA547T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA547T often in real-time on the comparison pages.

What if I can't find stock of OPA547T?

You can fill out our help required form which you can use to request a quote for OPA547T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay