No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | ± 4V to ± 30V |
Amplifier Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 30V |
Amplifier Type | Current |
Base Number | 547 |
Gain Bandwidth | 1MHz |
IC Generic Number | 547 |
Input Offset Voltage Max | 5mV |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 60V |
Supply Voltage Max | 60V |
Supply Voltage Min | 8V |
Where can I find additional details, specifications and documents for a OPA547F/500G3 .?
Additional datasheets, footprints and schematics for OPA547F/500G3 . are listed on our Part Details page. You can also find images and similar parts to OPA547F/500G3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA547F/500G3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA547F/500G3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA547F/500G3 . fall under?
The OPA547F/500G3 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA547F/500G3 . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA547F/500G3 . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA547F/500G3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA547F/500G3 . have stock available?
There is no stock from authorised distributors for OPA547F/500G3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA547F/500G3 . often in real-time on the comparison pages.
What if I can't find stock of OPA547F/500G3 .?
You can fill out our help required form which you can use to request a quote for OPA547F/500G3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.