OPA547F/500 . Amplifiers & Comparators by Texas Instruments

OP-AMP 1MHZ 6V/US TO-263-7

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 1MHz
Slew Rate 6V/µs
Supply Voltage Range 8V to 60V ± 4V to ± 30V
Amplifier Case Style TO-263
No. of Pins 7Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Op-Amp 8..60V 1MHz 6V/us D²Pak-7 | Schukat Electronic
OP-AMP, 1MHZ, 6V/US, TO-263-7 | Farnell
High-Voltage, High-Current Op Amp with shutdown capability | Texas Instruments

More Parts in Operational Amplifiers - Op Amps


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA547F/500 .?

Additional datasheets, footprints and schematics for OPA547F/500 . are listed on our Part Details page. You can also find images and similar parts to OPA547F/500 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA547F/500 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA547F/500 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA547F/500 . fall under?

The OPA547F/500 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA547F/500 . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA547F/500 . you can contact the distributor directly for product support, shipping queries etc.

Is the OPA547F/500 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA547F/500 . have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for OPA547F/500 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA547F/500 . often in real-time on the comparison pages.

What if I can't find stock of OPA547F/500 .?

You can fill out our help required form which you can use to request a quote for OPA547F/500 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay