| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 1.4MHz |
| Slew Rate | 8V/µs |
| Supply Voltage Range | ± 10V to ± 35V |
| Amplifier Case Style | TO-220 |
| No. of Pins | 5Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 10V to ± 35V |
| Amplifier Type | FET Operational |
| Base Number | 544 |
| Gain Bandwidth | 1.4MHz |
| IC Generic Number | 544 |
| Input Offset Voltage Max | 5mV |
| Logic Function Number | 544 |
| Op Amp Type | High Voltage |
| Operating Temperature Range | -40°C to +58°C |
| Supply Voltage + Nom | 35V |
| Supply Voltage Max | 35V |
| Supply Voltage Min | 10V |
| Single power op-amp,OPA544T TO220-5b | RS |
| Op-Amp 2A 1,4MHz 8V/us TO220-5 | Schukat Electronic |
| IC: operational amplifier | TME |
| Op Amp, High Volt 2A, To-220-5, 544 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA544T.?
Additional datasheets, footprints and schematics for OPA544T. are listed on our Part Details page. You can also find images and similar parts to OPA544T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA544T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA544T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA544T. fall under?
The OPA544T. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA544T. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA544T. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA544T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA544T. have stock available?
Authorised distributors including RS, Chip One Stop, Schukat Electronic, TME and Newark Electronics have stock available or on a lead time for OPA544T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA544T. often in real-time on the comparison pages.
What if I can't find stock of OPA544T.?
You can fill out our help required form which you can use to request a quote for OPA544T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.