No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 8V/µs |
Supply Voltage Range | 20V to 70V |
Amplifier Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 20V to 70V |
Op Amp Type | Precision |
High-Current (4A Typ), High-Voltage, Operational Amplifier | Texas Instruments |
Op-Amp, 1.4Mhz, 8V/Us, To-263-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA544FKTTT?
Additional datasheets, footprints and schematics for OPA544FKTTT are listed on our Part Details page. You can also find images and similar parts to OPA544FKTTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA544FKTTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA544FKTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA544FKTTT fall under?
The OPA544FKTTT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA544FKTTT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA544FKTTT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA544FKTTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA544FKTTT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA544FKTTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA544FKTTT often in real-time on the comparison pages.
What if I can't find stock of OPA544FKTTT?
You can fill out our help required form which you can use to request a quote for OPA544FKTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.