Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 8V/µs |
Supply Voltage Range | ± 10V to ± 35V |
Amplifier Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 10V to ± 35V |
Base Number | 544 |
Op Amp Type | High Current |
Operating Temperature Range | -40°C to +85°C |
High-Current (4A Typ), High-Voltage, Operational Amplifier | Texas Instruments |
Op Amp, 35Vin, 2A, 8V/Us, 5To263 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA544F/500?
Additional datasheets, footprints and schematics for OPA544F/500 are listed on our Part Details page. You can also find images and similar parts to OPA544F/500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA544F/500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA544F/500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA544F/500 fall under?
The OPA544F/500 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA544F/500 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA544F/500 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA544F/500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA544F/500 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA544F/500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA544F/500 often in real-time on the comparison pages.
What if I can't find stock of OPA544F/500?
You can fill out our help required form which you can use to request a quote for OPA544F/500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.