OPA541AM . Part Information

Details for OPA541AM . by Texas Instruments

Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Part Downloads

distributor space

Part Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.6MHz
Slew Rate 10V/µs
Supply Voltage Range 20V to 70V
Amplifier Case Style TO-3
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 20V to 70V
Base Number 541
Gain Bandwidth 1.6MHz
Input Offset Voltage Max 10mV
Op Amp Type High Voltage
Operating Temperature Range -55°C to +125°C
Supply Voltage + Nom 35V
Supply Voltage Max 35V
Supply Voltage Min 10V
RoHS Compliant

Alternative Part Descriptions

  • OP Amp Single GP ±35V/70V 9-Pin(8+Tab) TO-3 Tube | Avnet America

Viewing Distributors for OPA541AM .

Loading...
Loading Results for OPA541AM .