No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 3.82MHz |
Slew Rate | 75V/µs |
Supply Voltage Range | 7V to 24V |
Amplifier Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.5A Narrowband line driver | Texas Instruments |
OPAMP, 3.82MHZ, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a OPA521IRGWT?
Additional datasheets, footprints and schematics for OPA521IRGWT are listed on our Part Details page. You can also find images and similar parts to OPA521IRGWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA521IRGWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA521IRGWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA521IRGWT fall under?
The OPA521IRGWT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to OPA521IRGWT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA521IRGWT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA521IRGWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA521IRGWT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for OPA521IRGWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA521IRGWT often in real-time on the comparison pages.
What if I can't find stock of OPA521IRGWT?
You can fill out our help required form which you can use to request a quote for OPA521IRGWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.