Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | - |
Supply Voltage Range | ± 3.5V to ± 6V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analogue Multiplexer, 4:1, Soic-14 | Newark Electronics |
12V, 500MHz high-speed op amp with 4:1 high-speed multiplexer | Texas Instruments |
4:1 High Speed Multi plexer | Mouser Electronics |
Where can I find additional details, specifications and documents for a OPA4872ID .?
Additional datasheets, footprints and schematics for OPA4872ID . are listed on our Part Details page. You can also find images and similar parts to OPA4872ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4872ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4872ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4872ID . fall under?
The OPA4872ID . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to OPA4872ID . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4872ID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4872ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4872ID . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for OPA4872ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4872ID . often in real-time on the comparison pages.
What if I can't find stock of OPA4872ID .?
You can fill out our help required form which you can use to request a quote for OPA4872ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.