No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 7.5MHz |
Slew Rate | 23V/µs |
Supply Voltage Range | ± 10V to ± 40V |
Amplifier Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 10V to ± 40V |
Op Amp Type | Precision |
80-V, 50-mA optimized for gains greater than 5 with a BW of 7.5-MHz operational amplifiers | Texas Instruments |
OP AMP, 7.5MHZ, 23V/US, TO-263-7 | Farnell |
Op Amp, 7.5Mhz, 23V/Us, To-263-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA453FAKTWT .?
Additional datasheets, footprints and schematics for OPA453FAKTWT . are listed on our Part Details page. You can also find images and similar parts to OPA453FAKTWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA453FAKTWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA453FAKTWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA453FAKTWT . fall under?
The OPA453FAKTWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA453FAKTWT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA453FAKTWT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA453FAKTWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA453FAKTWT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA453FAKTWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA453FAKTWT . often in real-time on the comparison pages.
What if I can't find stock of OPA453FAKTWT .?
You can fill out our help required form which you can use to request a quote for OPA453FAKTWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.