Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.52
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | ± 10V to ± 45V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 10V to ± 45V |
Amplifier Type | FET Operational |
Base Number | 445 |
Gain Bandwidth | 2MHz |
IC Generic Number | 445 |
Input Offset Voltage Max | 5mV |
Logic Function Number | 445 |
Op Amp Type | High Voltage |
Operating Temperature Range | -55°C to +125°C |
Operational Amplifier Features | FET Input |
Supply Voltage + Nom | 40V |
Supply Voltage Max | 45V |
Supply Voltage Min | 10V |
High Voltage FET-Input Operational Amplifier | Texas Instruments |
Op Amp, High Volt Fet, Smd, Soic8 | Newark Electronics |
OP AMP, HIGH VOLT FET, SMD, SOIC8 | element14 |
OPA445AU, Operational Amplifiers | RS |
Where can I find additional details, specifications and documents for a OPA445AU?
Additional datasheets, footprints and schematics for OPA445AU are listed on our Part Details page. You can also find images and similar parts to OPA445AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA445AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA445AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA445AU fall under?
The OPA445AU is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA445AU when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA445AU you can contact the distributor directly for product support, shipping queries etc.
Is the OPA445AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA445AU have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPA445AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA445AU often in real-time on the comparison pages.
What if I can't find stock of OPA445AU?
You can fill out our help required form which you can use to request a quote for OPA445AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.