Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.94
|
530
in stock
|
Buy Now | |
Texas Instruments
from US$1.36
|
13,535
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
3,950
in stock
|
Buy Now | |
Schukat Electronic
from US$1.98
|
1,830
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
530
in stock
|
Buy Now | |
element14
from US$3.54
|
530
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V ± 1.1V to ± 2.75V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad precision, low-noise, low quiescent current operational amplifier | Texas Instruments |
4xOp-Amp 2,2..5,5V 5,5MHz 2V/us TSSOP14 | Schukat Electronic |
Op-Amp, 5.5Mhz, 2V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4376AIPWR .?
Additional datasheets, footprints and schematics for OPA4376AIPWR . are listed on our Part Details page. You can also find images and similar parts to OPA4376AIPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4376AIPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4376AIPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4376AIPWR . fall under?
The OPA4376AIPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4376AIPWR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4376AIPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4376AIPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4376AIPWR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for OPA4376AIPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4376AIPWR . often in real-time on the comparison pages.
What if I can't find stock of OPA4376AIPWR .?
You can fill out our help required form which you can use to request a quote for OPA4376AIPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.