No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 4376 |
Gain Bandwidth | 5.5MHz |
I/O Type | Rail-Rail Inputs |
Input Offset Voltage Max | 0.025mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +150°C |
Settling Time | 2µs |
Supply Voltage + Nom | 7V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
Quad precision, low-noise, low quiescent current operational amplifier | Texas Instruments |
Op Amp, Precision, L Noise, Quad | Newark Electronics |
OP Amp Quad GP R-R O/P 5.5V 14-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a OPA4376AIPW .?
Additional datasheets, footprints and schematics for OPA4376AIPW . are listed on our Part Details page. You can also find images and similar parts to OPA4376AIPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4376AIPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4376AIPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4376AIPW . fall under?
The OPA4376AIPW . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4376AIPW . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4376AIPW . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4376AIPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4376AIPW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA4376AIPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4376AIPW . often in real-time on the comparison pages.
What if I can't find stock of OPA4376AIPW .?
You can fill out our help required form which you can use to request a quote for OPA4376AIPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.