OPA4354AIPWR . Amplifiers & Comparators by Texas Instruments

OP AMP RRIO 100MHZ 150V/µS 14TSSOP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 100MHz
Slew Rate 150V/µs
Supply Voltage Range 2.5V to 5.5V
Amplifier Case Style TSSOP
No. of Pins 14Pins
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5.5V
Op Amp Type High Speed
Operating Temperature Range -55°C to +150°C

Alternative Descriptions

OP Amp Quad Volt Fdbk R-R I/O ±2.75V/5.5V 14-Pin TSSOP T/R | Holdelec
OP AMP, RRIO, 100MHZ, 150V/µS, 14TSSOP | Newark Electronics
250 MHz, rail-to-rail I/O, CMOS quad operational amplifier | Texas Instruments

More Parts in Operational Amplifiers - Op Amps


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4354AIPWR .?

Additional datasheets, footprints and schematics for OPA4354AIPWR . are listed on our Part Details page. You can also find images and similar parts to OPA4354AIPWR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4354AIPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4354AIPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4354AIPWR . fall under?

The OPA4354AIPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA4354AIPWR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4354AIPWR . you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4354AIPWR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4354AIPWR . have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for OPA4354AIPWR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4354AIPWR . often in real-time on the comparison pages.

What if I can't find stock of OPA4354AIPWR .?

You can fill out our help required form which you can use to request a quote for OPA4354AIPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay