No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 100MHz |
Slew Rate | 150V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Amplifier Type | CMOS |
Base Number | 4354 |
Gain Bandwidth | 250MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 4354 |
Input Offset Voltage Max | 8mV |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
250 MHz, rail-to-rail I/O, CMOS quad operational amplifier | Texas Instruments |
OP Amp Quad Volt Fdbk R-R I/O ±2.75V/5.5V 14-Pin SOIC Tube | Avnet America |
Ic, Op Amp, Quad 250Mhz Rri/O, 4354 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4354AID .?
Additional datasheets, footprints and schematics for OPA4354AID . are listed on our Part Details page. You can also find images and similar parts to OPA4354AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4354AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4354AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4354AID . fall under?
The OPA4354AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4354AID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4354AID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4354AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4354AID . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA4354AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4354AID . often in real-time on the comparison pages.
What if I can't find stock of OPA4354AID .?
You can fill out our help required form which you can use to request a quote for OPA4354AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.