| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 4 Amplifier, 4Amplifiers |
|---|---|
| Bandwidth | 38MHz |
| Slew Rate | 22V/µs |
| Supply Voltage Range | 2.5V to 5.5V |
| Amplifier Case Style | SSOP |
| No. of Pins | 16Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2.5V to 5.5V |
| Amplifier Type | CMOS |
| Base Number | 4350 |
| Gain Bandwidth | 38MHz |
| I/O Type | Rail-Rail I/O |
| IC Generic Number | 4350 |
| Input Offset Voltage Max | 500µV |
| Op Amp Type | High Speed |
| Operating Temperature Range | -40°C to +85°C |
| Supply Voltage + Nom | 5.5V |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.7V |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA4350EA/250 .?
Additional datasheets, footprints and schematics for OPA4350EA/250 . are listed on our Part Details page. You can also find images and similar parts to OPA4350EA/250 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4350EA/250 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4350EA/250 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4350EA/250 . fall under?
The OPA4350EA/250 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4350EA/250 . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4350EA/250 . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4350EA/250 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4350EA/250 . have stock available?
Authorised distributors including TME and Ozdisan have stock available or on a lead time for OPA4350EA/250 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4350EA/250 . often in real-time on the comparison pages.
What if I can't find stock of OPA4350EA/250 .?
You can fill out our help required form which you can use to request a quote for OPA4350EA/250 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.