No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.16V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad, 1.8-V, 35-µA, micropower, precision, zero drift CMOS op amp | Texas Instruments |
Op-Amp, Quad, 350Khz, 0.16V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4330AIPW?
Additional datasheets, footprints and schematics for OPA4330AIPW are listed on our Part Details page. You can also find images and similar parts to OPA4330AIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4330AIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4330AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4330AIPW fall under?
The OPA4330AIPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4330AIPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4330AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4330AIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4330AIPW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA4330AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4330AIPW often in real-time on the comparison pages.
What if I can't find stock of OPA4330AIPW?
You can fill out our help required form which you can use to request a quote for OPA4330AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.