Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 300kHz |
Slew Rate | 0.15V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Op Amp Type | Precision |
IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA4317IPW?
Additional datasheets, footprints and schematics for OPA4317IPW are listed on our Part Details page. You can also find images and similar parts to OPA4317IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4317IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4317IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4317IPW fall under?
The OPA4317IPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4317IPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4317IPW you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4317IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4317IPW have stock available?
Authorised distributors including Chip One Stop and TME have stock available or on a lead time for OPA4317IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4317IPW often in real-time on the comparison pages.
What if I can't find stock of OPA4317IPW?
You can fill out our help required form which you can use to request a quote for OPA4317IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.