OPA4314AIPWR . Amplifiers & Comparators by Texas Instruments

OP-AMP 3MHZ 1.5V/US TSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.39
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.62
11,675
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.72
-
Buy Now
Logo for element14
element14
from US$1.81
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 3MHz
Slew Rate 1.5V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style TSSOP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Quad, 5.5-V, 3-MHz, low noise (4.6-nV/√Hz), RRIO operational amplifier | Texas Instruments
Op-Amp, 3Mhz, 1.5V/Us, Tssop-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4314AIPWR .?

Additional datasheets, footprints and schematics for OPA4314AIPWR . are listed on our Part Details page. You can also find images and similar parts to OPA4314AIPWR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4314AIPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4314AIPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4314AIPWR . fall under?

The OPA4314AIPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA4314AIPWR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4314AIPWR . you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4314AIPWR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4314AIPWR . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA4314AIPWR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4314AIPWR . often in real-time on the comparison pages.

What if I can't find stock of OPA4314AIPWR .?

You can fill out our help required form which you can use to request a quote for OPA4314AIPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay