| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.59
| Distributor | Stock | ||
|---|---|---|---|
|
Schukat Electronic
from US$1.59
|
4,280
in stock
|
Buy Now |
|
RS
from US$11.55
|
115
in stock
|
Buy Now |
|
Rapid Electronics
from US$17.72
|
8
in stock
|
Buy Now |
|
Conrad
from US$5.97
|
8
in stock
|
Buy Now |
|
TME
from US$9.73
|
3
in stock
|
Buy Now |
|
Newark Electronics
from US$11.71
|
0
in stock
|
Buy Now |
|
element14
from US$13.88
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 4 Amplifier, 4Amplifiers |
|---|---|
| Bandwidth | 1MHz |
| Slew Rate | 0.8V/µs |
| Supply Voltage Range | ± 2V to ± 18V ± 5V to ± 15V |
| Amplifier Case Style | SOIC |
| No. of Pins | 14Pins |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2V to ± 18V ± 5V to ± 15V |
| Gain Bandwidth | 1MHz |
| Op Amp Type | Precision |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 2V |
| 4xOp-Amp UL Offs 1MHz 0,8V/us SO14 | Schukat Electronic |
| Quad precision op-amp,OPA4277UA SO14 | RS |
| Texas Instruments OPA4277UA Op-amp buffer amplifier instrumentation linear IC | Rapid Electronics |
| Texas Instruments OPA4277UA Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| IC: operational amplifier | TME |
| Op Amp, Quad High Precision, 4277 | Newark Electronics |
| OP AMP, QUAD HIGH PRECISION, 4277 | element14 |
Where can I find additional details, specifications and documents for a OPA4277UA.?
Additional datasheets, footprints and schematics for OPA4277UA. are listed on our Part Details page. You can also find images and similar parts to OPA4277UA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4277UA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4277UA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4277UA. fall under?
The OPA4277UA. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4277UA. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4277UA. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4277UA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4277UA. have stock available?
Authorised distributors including Schukat Electronic, RS, Rapid Electronics, Conrad and TME have stock available or on a lead time for OPA4277UA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4277UA. often in real-time on the comparison pages.
What if I can't find stock of OPA4277UA.?
You can fill out our help required form which you can use to request a quote for OPA4277UA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.