OPA4228UA . Part Information
Details for OPA4228UA . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.6800 |
10 | 9.5200 |
25 | 9.4400 |
50 | 9.3600 |
100 | 8.3500 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 33MHz |
Slew Rate | 11V/µs |
Supply Voltage Range | ± 2.5V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 18V ± 5V to ± 15V |
Amplifier Type | Low Noise |
Base Number | 4228 |
Gain Bandwidth | 33MHz |
IC Generic Number | 4228 |
Input Offset Voltage Max | 200µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- OP AMP, QUAD LOW NOISE, SMD, 4228; No. of Amplifiers:4 Amplifier; Bandwidth:33MHz; Slew Rate:11V/µs; Supply Voltage Range:± 2.5V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA4228UA .?
Additional datasheets, footprints and schematics for OPA4228UA . are listed in our Part Details tab. You can also find the OPA4228UA . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4228UA . in the Pricing & Inventory tab next to part details. You can view OPA4228UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4228UA . fall under?
The OPA4228UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4228UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4228UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4228UA . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA4228UA . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA4228UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4228UA . often in real-time on the comparison pages.
What if I can't find stock of OPA4228UA .?
You can fill out our help required form which you can use to request a quote for OPA4228UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.