Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.7V to 36V ± 1.35V to ± 18V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 36V ± 1.35V to ± 18V |
Base Number | 4170 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Quad, 36-V, 1.2-MHz, low-power operational amplifier | Texas Instruments |
Op Amp, Quad, Rro, 1Mhz, 14Tssop | Newark Electronics |
OP AMP, QUAD, RRO, 1MHZ, 14TSSOP | element14 |
Op Amp Quad Low Power RRO 36V TSSOP14 | RS |
Where can I find additional details, specifications and documents for a OPA4170AIPW?
Additional datasheets, footprints and schematics for OPA4170AIPW are listed on our Part Details page. You can also find images and similar parts to OPA4170AIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4170AIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4170AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4170AIPW fall under?
The OPA4170AIPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4170AIPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4170AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4170AIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4170AIPW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPA4170AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4170AIPW often in real-time on the comparison pages.
What if I can't find stock of OPA4170AIPW?
You can fill out our help required form which you can use to request a quote for OPA4170AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.