Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.7V to 36V ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 36V ± 1.35V to ± 18V |
Op Amp Type | Precision |
2.7-36V Low-Power Quad Op Amplifier SOIC | RS |
IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA4170AID .?
Additional datasheets, footprints and schematics for OPA4170AID . are listed on our Part Details page. You can also find images and similar parts to OPA4170AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4170AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4170AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4170AID . fall under?
The OPA4170AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4170AID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4170AID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4170AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4170AID . have stock available?
Authorised distributors including RS and TME have stock available or on a lead time for OPA4170AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4170AID . often in real-time on the comparison pages.
What if I can't find stock of OPA4170AID .?
You can fill out our help required form which you can use to request a quote for OPA4170AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.