OPA4137PA Part Information
Details for OPA4137PA by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | FET Operational |
Base Number | 4137 |
Gain Bandwidth | 1MHz |
IC Generic Number | 4137 |
Input Offset Voltage Max | 15mV |
Logic Function Number | 4137 |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | FET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA4137PA?
Additional datasheets, footprints and schematics for OPA4137PA are listed in our Part Details tab. You can also find the OPA4137PA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4137PA in the Pricing & Inventory tab next to part details. You can view OPA4137PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4137PA fall under?
The OPA4137PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4137PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4137PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4137PA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA4137PA have stock available?
There is no stock from authorised distributors for OPA4137PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4137PA often in real-time on the comparison pages.
What if I can't find stock of OPA4137PA?
You can fill out our help required form which you can use to request a quote for OPA4137PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.