No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Op Amp, 1Mhz, 3.5V/Us, Dip-14 | Newark Electronics |
Quad, 36-V, 1-MHz, RRI operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA4137P?
Additional datasheets, footprints and schematics for OPA4137P are listed on our Part Details page. You can also find images and similar parts to OPA4137P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4137P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4137P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4137P fall under?
The OPA4137P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4137P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4137P you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4137P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPA4137P have stock available?
Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for OPA4137P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4137P often in real-time on the comparison pages.
What if I can't find stock of OPA4137P?
You can fill out our help required form which you can use to request a quote for OPA4137P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.